Capital Lighting, Inc. P470-077 Sconces-Drum Shades 404231

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 0.88 Product Name: One Light Wall Sconce Category: Wall Lamp Glass: White Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 0.88 Product Name: One Light Wall Sconce Category: Wall Lamp Glass: White Linen

Suppliers

Company
Product
Description
Supplier Links
P470-077 Sconces-Drum Shades - 404231 - Capital Lighting, Inc.
Columbus, OH, USA
P470-077 Sconces-Drum Shades
404231
P470-077 Sconces-Drum Shades 404231
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 0.88 Product Name: One Light Wall Sconce Category: Wall Lamp Glass: White Linen

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 0.88
Product Name: One Light Wall Sconce
Category: Wall Lamp
Glass: White Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404231
Product Name P470-077 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details