Capital Lighting, Inc. P472-077 Sconces-Drum Shades 404230

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 2.2 Product Name: Two Light Wall Sconce Category: Wall Lamp Glass: Off-White Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 2.2 Product Name: Two Light Wall Sconce Category: Wall Lamp Glass: Off-White Linen

Suppliers

Company
Product
Description
Supplier Links
P472-077 Sconces-Drum Shades - 404230 - Capital Lighting, Inc.
Columbus, OH, USA
P472-077 Sconces-Drum Shades
404230
P472-077 Sconces-Drum Shades 404230
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 2.2 Product Name: Two Light Wall Sconce Category: Wall Lamp Glass: Off-White Linen

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 2.2
Product Name: Two Light Wall Sconce
Category: Wall Lamp
Glass: Off-White Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404230
Product Name P472-077 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details