Capital Lighting, Inc. P334-3C-077 Lamps-Floor Lamps 404086

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 67.00 Bulb Type: T10 Qty: 1 Wattage: 100 Finish: Chrome Weight: 30.62 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Clear Acrylic
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 67.00 Bulb Type: T10 Qty: 1 Wattage: 100 Finish: Chrome Weight: 30.62 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Clear Acrylic

Suppliers

Company
Product
Description
Supplier Links
P334-3C-077 Lamps-Floor Lamps - 404086 - Capital Lighting, Inc.
Columbus, OH, USA
P334-3C-077 Lamps-Floor Lamps
404086
P334-3C-077 Lamps-Floor Lamps 404086
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 67.00 Bulb Type: T10 Qty: 1 Wattage: 100 Finish: Chrome Weight: 30.62 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Clear Acrylic

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 67.00
Bulb
Type: T10
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 30.62
Product Name: One Light Floor Lamp
Category: Floor Lamp
Glass: Clear Acrylic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404086
Product Name P334-3C-077 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details