Capital Lighting, Inc. P334-3R-077 Lamps-Floor Lamps 404083

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 67.00 Bulb Type: T10 Qty: 1 Wattage: 100 Finish: Chrome Weight: 30.62 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Red Acrylic
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 67.00 Bulb Type: T10 Qty: 1 Wattage: 100 Finish: Chrome Weight: 30.62 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Red Acrylic

Suppliers

Company
Product
Description
Supplier Links
P334-3R-077 Lamps-Floor Lamps - 404083 - Capital Lighting, Inc.
Columbus, OH, USA
P334-3R-077 Lamps-Floor Lamps
404083
P334-3R-077 Lamps-Floor Lamps 404083
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 67.00 Bulb Type: T10 Qty: 1 Wattage: 100 Finish: Chrome Weight: 30.62 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Red Acrylic

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 67.00
Bulb
Type: T10
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 30.62
Product Name: One Light Floor Lamp
Category: Floor Lamp
Glass: Red Acrylic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404083
Product Name P334-3R-077 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details