Capital Lighting, Inc. P294-00-634 Sconces-Drum Shades 404008

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Weight: 5.65 Product Name: Wall Sconce Category: Wall Sconce Glass: Black
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Weight: 5.65 Product Name: Wall Sconce Category: Wall Sconce Glass: Black

Suppliers

Company
Product
Description
Supplier Links
P294-00-634 Sconces-Drum Shades - 404008 - Capital Lighting, Inc.
Columbus, OH, USA
P294-00-634 Sconces-Drum Shades
404008
P294-00-634 Sconces-Drum Shades 404008
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Weight: 5.65 Product Name: Wall Sconce Category: Wall Sconce Glass: Black

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 23.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Silver
Weight: 5.65
Product Name: Wall Sconce
Category: Wall Sconce
Glass: Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404008
Product Name P294-00-634 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details