Capital Lighting, Inc. N950847 Large Chandeliers-Candle 403882

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 58.50 Length 58.50 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Brown Weight: 150 Product Name: 24 Light Chandelier UPC: 840254028494 Category: Chandelier Glass: Bohemian Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 58.50 Length 58.50 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Brown Weight: 150 Product Name: 24 Light Chandelier UPC: 840254028494 Category: Chandelier Glass: Bohemian Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N950847 Large Chandeliers-Candle - 403882 - Capital Lighting, Inc.
Columbus, OH, USA
N950847 Large Chandeliers-Candle
403882
N950847 Large Chandeliers-Candle 403882
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 58.50 Length 58.50 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Brown Weight: 150 Product Name: 24 Light Chandelier UPC: 840254028494 Category: Chandelier Glass: Bohemian Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 47.50
Height: 58.50
Length 58.50
Bulb
Type: Candelabra
Qty: 24
Wattage: 60
Finish: Brown
Weight: 150
Product Name: 24 Light Chandelier
UPC: 840254028494
Category: Chandelier
Glass: Bohemian Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403882
Product Name N950847 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details