Capital Lighting, Inc. N950820 Mid. Chandeliers-Candle 403852

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 28.6 Product Name: Six Light Chandelier UPC: 840254026353 Category: Chandelier Glass: Antiqued Bohemian Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 28.6 Product Name: Six Light Chandelier UPC: 840254026353 Category: Chandelier Glass: Antiqued Bohemian Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N950820 Mid. Chandeliers-Candle - 403852 - Capital Lighting, Inc.
Columbus, OH, USA
N950820 Mid. Chandeliers-Candle
403852
N950820 Mid. Chandeliers-Candle 403852
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 28.6 Product Name: Six Light Chandelier UPC: 840254026353 Category: Chandelier Glass: Antiqued Bohemian Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 36.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bronze
Weight: 28.6
Product Name: Six Light Chandelier
UPC: 840254026353
Category: Chandelier
Glass: Antiqued Bohemian Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403852
Product Name N950820 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details