Capital Lighting, Inc. N950496 Sconces-Pocket 403851

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 12.75 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce UPC: 840254029019 Category: Sconce Glass: Murano Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 12.75 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce UPC: 840254029019 Category: Sconce Glass: Murano Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N950496 Sconces-Pocket - 403851 - Capital Lighting, Inc.
Columbus, OH, USA
N950496 Sconces-Pocket
403851
N950496 Sconces-Pocket 403851
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 12.75 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce UPC: 840254029019 Category: Sconce Glass: Murano Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 12.75
Extension: 4.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Sconce
UPC: 840254029019
Category: Sconce
Glass: Murano
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403851
Product Name N950496 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details