Capital Lighting, Inc. N950469 Foyer/Hall Lanterns-Glass w/Frame 403828

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 37.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Gold Product Name: 12 Light Pendant UPC: 840254028999 Category: Foyer Glass: Clear Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 37.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Gold Product Name: 12 Light Pendant UPC: 840254028999 Category: Foyer Glass: Clear Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N950469 Foyer/Hall Lanterns-Glass w/Frame - 403828 - Capital Lighting, Inc.
Columbus, OH, USA
N950469 Foyer/Hall Lanterns-Glass w/Frame
403828
N950469 Foyer/Hall Lanterns-Glass w/Frame 403828
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 37.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Gold Product Name: 12 Light Pendant UPC: 840254028999 Category: Foyer Glass: Clear Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 37.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Gold
Product Name: 12 Light Pendant
UPC: 840254028999
Category: Foyer
Glass: Clear
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403828
Product Name N950469 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details