Capital Lighting, Inc. N950398 Sconces-Double Candle 403827

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Length 16.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254027138 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Length 16.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254027138 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N950398 Sconces-Double Candle - 403827 - Capital Lighting, Inc.
Columbus, OH, USA
N950398 Sconces-Double Candle
403827
N950398 Sconces-Double Candle 403827
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Length 16.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254027138 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 16.00
Length 16.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold
Product Name: Two Light Sconce
UPC: 840254027138
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403827
Product Name N950398 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details