Capital Lighting, Inc. N950443 Sconces-Pocket 403821

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.50 Length 14.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Product Name: One Light Sconce UPC: 840254027145 Category: Sconce Glass: Alabaster Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.50 Length 14.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Product Name: One Light Sconce UPC: 840254027145 Category: Sconce Glass: Alabaster Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N950443 Sconces-Pocket - 403821 - Capital Lighting, Inc.
Columbus, OH, USA
N950443 Sconces-Pocket
403821
N950443 Sconces-Pocket 403821
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.50 Length 14.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Product Name: One Light Sconce UPC: 840254027145 Category: Sconce Glass: Alabaster Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 14.50
Length 14.50
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gold
Product Name: One Light Sconce
UPC: 840254027145
Category: Sconce
Glass: Alabaster
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403821
Product Name N950443 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details