Capital Lighting, Inc. N22347-355 Lamps-Floor Lamps 403811

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.75 Length 62.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 33.44 Product Name: One Light Floor Lamp UPC: 840254033047 Category: Floor Lamp Glass: Fabric shade Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.75 Length 62.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 33.44 Product Name: One Light Floor Lamp UPC: 840254033047 Category: Floor Lamp Glass: Fabric shade Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N22347-355 Lamps-Floor Lamps - 403811 - Capital Lighting, Inc.
Columbus, OH, USA
N22347-355 Lamps-Floor Lamps
403811
N22347-355 Lamps-Floor Lamps 403811
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.75 Length 62.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 33.44 Product Name: One Light Floor Lamp UPC: 840254033047 Category: Floor Lamp Glass: Fabric shade Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 62.75
Length 62.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Bronze
Weight: 33.44
Product Name: One Light Floor Lamp
UPC: 840254033047
Category: Floor Lamp
Glass: Fabric shade
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403811
Product Name N22347-355 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details