Capital Lighting, Inc. 60-2708 Semi-Flush Mts.-Bowl Style 403778

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.87 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cappuccino Product Name: Three Light Semi-Flush UPC: 045923627088 Category: Semi-Flush Glass: Amaretto Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.87 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cappuccino Product Name: Three Light Semi-Flush UPC: 045923627088 Category: Semi-Flush Glass: Amaretto Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2708 Semi-Flush Mts.-Bowl Style - 403778 - Capital Lighting, Inc.
Columbus, OH, USA
60-2708 Semi-Flush Mts.-Bowl Style
403778
60-2708 Semi-Flush Mts.-Bowl Style 403778
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.87 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cappuccino Product Name: Three Light Semi-Flush UPC: 045923627088 Category: Semi-Flush Glass: Amaretto Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.87
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Cappuccino
Product Name: Three Light Semi-Flush
UPC: 045923627088
Category: Semi-Flush
Glass: Amaretto
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403778
Product Name 60-2708 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details