Capital Lighting, Inc. 60-2707 Mini Pendants-Rod 403775

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.37 Height: 46.87 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cappuccino Product Name: One Light Mini Pendant UPC: 045923627071 Category: Mini Pendants Glass: Amaretto Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.37 Height: 46.87 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cappuccino Product Name: One Light Mini Pendant UPC: 045923627071 Category: Mini Pendants Glass: Amaretto Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2707 Mini Pendants-Rod - 403775 - Capital Lighting, Inc.
Columbus, OH, USA
60-2707 Mini Pendants-Rod
403775
60-2707 Mini Pendants-Rod 403775
PRODUCT DETAILS / SPECS Width/Dia: 6.37 Height: 46.87 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cappuccino Product Name: One Light Mini Pendant UPC: 045923627071 Category: Mini Pendants Glass: Amaretto Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.37
Height: 46.87
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cappuccino
Product Name: One Light Mini Pendant
UPC: 045923627071
Category: Mini Pendants
Glass: Amaretto
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403775
Product Name 60-2707 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details