Capital Lighting, Inc. 60-2725 Island/Pool Table-2 Light Bar 403767

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Belgium Bronze Product Name: Two Light Trestle UPC: 045923627255 Category: Trestle Glass: Fresco Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Belgium Bronze Product Name: Two Light Trestle UPC: 045923627255 Category: Trestle Glass: Fresco Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2725 Island/Pool Table-2 Light Bar - 403767 - Capital Lighting, Inc.
Columbus, OH, USA
60-2725 Island/Pool Table-2 Light Bar
403767
60-2725 Island/Pool Table-2 Light Bar 403767
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Belgium Bronze Product Name: Two Light Trestle UPC: 045923627255 Category: Trestle Glass: Fresco Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 23.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Belgium Bronze
Product Name: Two Light Trestle
UPC: 045923627255
Category: Trestle
Glass: Fresco
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403767
Product Name 60-2725 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details