Capital Lighting, Inc. 60-2733 Sconces-Single Glass 403765

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belgium Bronze Product Name: One Light Vanity UPC: 045923627330 Category: Vanity Glass: Fresco Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belgium Bronze Product Name: One Light Vanity UPC: 045923627330 Category: Vanity Glass: Fresco Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2733 Sconces-Single Glass - 403765 - Capital Lighting, Inc.
Columbus, OH, USA
60-2733 Sconces-Single Glass
403765
60-2733 Sconces-Single Glass 403765
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belgium Bronze Product Name: One Light Vanity UPC: 045923627330 Category: Vanity Glass: Fresco Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Belgium Bronze
Product Name: One Light Vanity
UPC: 045923627330
Category: Vanity
Glass: Fresco
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403765
Product Name 60-2733 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details