Capital Lighting, Inc. 60-2731 Flush Mounts-Bowl Style 403760

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Belgium Bronze Product Name: Two Light Flush Dome UPC: 045923627316 Category: Flush Dome Glass: Fresco Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Belgium Bronze Product Name: Two Light Flush Dome UPC: 045923627316 Category: Flush Dome Glass: Fresco Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2731 Flush Mounts-Bowl Style - 403760 - Capital Lighting, Inc.
Columbus, OH, USA
60-2731 Flush Mounts-Bowl Style
403760
60-2731 Flush Mounts-Bowl Style 403760
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Belgium Bronze Product Name: Two Light Flush Dome UPC: 045923627316 Category: Flush Dome Glass: Fresco Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Belgium Bronze
Product Name: Two Light Flush Dome
UPC: 045923627316
Category: Flush Dome
Glass: Fresco
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403760
Product Name 60-2731 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details