Capital Lighting, Inc. 60-2784 Mini Pendants-Rod 403759

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 46.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923627842 Category: Mini Pendants Glass: Frosted Linen Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 46.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923627842 Category: Mini Pendants Glass: Frosted Linen Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2784 Mini Pendants-Rod - 403759 - Capital Lighting, Inc.
Columbus, OH, USA
60-2784 Mini Pendants-Rod
403759
60-2784 Mini Pendants-Rod 403759
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 46.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923627842 Category: Mini Pendants Glass: Frosted Linen Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 46.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 045923627842
Category: Mini Pendants
Glass: Frosted Linen
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403759
Product Name 60-2784 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details