Capital Lighting, Inc. 60-2794 Flush Mounts-Bowl Style 403758

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923627941 Category: Flush Dome Glass: Biscotti Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923627941 Category: Flush Dome Glass: Biscotti Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2794 Flush Mounts-Bowl Style - 403758 - Capital Lighting, Inc.
Columbus, OH, USA
60-2794 Flush Mounts-Bowl Style
403758
60-2794 Flush Mounts-Bowl Style 403758
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923627941 Category: Flush Dome Glass: Biscotti Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Bronze
Product Name: Two Light Flush Dome
UPC: 045923627941
Category: Flush Dome
Glass: Biscotti
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403758
Product Name 60-2794 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details