Capital Lighting, Inc. 60-2793 Flush Mounts-Bowl Style 403755

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923627934 Category: Flush Dome Glass: Frosted Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923627934 Category: Flush Dome Glass: Frosted Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2793 Flush Mounts-Bowl Style - 403755 - Capital Lighting, Inc.
Columbus, OH, USA
60-2793 Flush Mounts-Bowl Style
403755
60-2793 Flush Mounts-Bowl Style 403755
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923627934 Category: Flush Dome Glass: Frosted Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Flush Dome
UPC: 045923627934
Category: Flush Dome
Glass: Frosted Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403755
Product Name 60-2793 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details