Capital Lighting, Inc. 60-2788 Flush Mounts-Bowl Style 403753

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923627880 Category: Flush Dome Glass: Frosted Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923627880 Category: Flush Dome Glass: Frosted Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2788 Flush Mounts-Bowl Style - 403753 - Capital Lighting, Inc.
Columbus, OH, USA
60-2788 Flush Mounts-Bowl Style
403753
60-2788 Flush Mounts-Bowl Style 403753
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923627880 Category: Flush Dome Glass: Frosted Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Flush Dome
UPC: 045923627880
Category: Flush Dome
Glass: Frosted Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403753
Product Name 60-2788 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details