Capital Lighting, Inc. 60-2791 Flush Mounts-Bowl Style 403750

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923627910 Category: Flush Dome Glass: Frosted Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923627910 Category: Flush Dome Glass: Frosted Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2791 Flush Mounts-Bowl Style - 403750 - Capital Lighting, Inc.
Columbus, OH, USA
60-2791 Flush Mounts-Bowl Style
403750
60-2791 Flush Mounts-Bowl Style 403750
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923627910 Category: Flush Dome Glass: Frosted Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Flush Dome
UPC: 045923627910
Category: Flush Dome
Glass: Frosted Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403750
Product Name 60-2791 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details