Capital Lighting, Inc. 60-2709 Flush Mounts-Bowl Style 403749

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cappuccino Product Name: Two Light Flush Mount UPC: 045923627095 Category: Flush Mounts Glass: Amaretto Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cappuccino Product Name: Two Light Flush Mount UPC: 045923627095 Category: Flush Mounts Glass: Amaretto Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2709 Flush Mounts-Bowl Style - 403749 - Capital Lighting, Inc.
Columbus, OH, USA
60-2709 Flush Mounts-Bowl Style
403749
60-2709 Flush Mounts-Bowl Style 403749
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cappuccino Product Name: Two Light Flush Mount UPC: 045923627095 Category: Flush Mounts Glass: Amaretto Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cappuccino
Product Name: Two Light Flush Mount
UPC: 045923627095
Category: Flush Mounts
Glass: Amaretto
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403749
Product Name 60-2709 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details