Capital Lighting, Inc. 60-2723 Mid. Chandeliers-Glass Up 403748

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Belgium Bronze Product Name: Nine Light Chandelier UPC: 045923627231 Category: Chandeliers Glass: Fresco Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Belgium Bronze Product Name: Nine Light Chandelier UPC: 045923627231 Category: Chandeliers Glass: Fresco Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-2723 Mid. Chandeliers-Glass Up - 403748 - Capital Lighting, Inc.
Columbus, OH, USA
60-2723 Mid. Chandeliers-Glass Up
403748
60-2723 Mid. Chandeliers-Glass Up 403748
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Belgium Bronze Product Name: Nine Light Chandelier UPC: 045923627231 Category: Chandeliers Glass: Fresco Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Belgium Bronze
Product Name: Nine Light Chandelier
UPC: 045923627231
Category: Chandeliers
Glass: Fresco
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403748
Product Name 60-2723 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details