Capital Lighting, Inc. 60-2713 Sconces-Single Glass 403746

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cappuccino Product Name: One Light Vanity UPC: 045923627132 Category: Vanity Glass: Amaretto Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cappuccino Product Name: One Light Vanity UPC: 045923627132 Category: Vanity Glass: Amaretto Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2713 Sconces-Single Glass - 403746 - Capital Lighting, Inc.
Columbus, OH, USA
60-2713 Sconces-Single Glass
403746
60-2713 Sconces-Single Glass 403746
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cappuccino Product Name: One Light Vanity UPC: 045923627132 Category: Vanity Glass: Amaretto Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cappuccino
Product Name: One Light Vanity
UPC: 045923627132
Category: Vanity
Glass: Amaretto
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403746
Product Name 60-2713 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details