Capital Lighting, Inc. 60-2715 Bathroom Fixtures-Three Lights 403741

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cappuccino Product Name: Three Light Vanity UPC: 045923627156 Category: Vanity Glass: Amaretto Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cappuccino Product Name: Three Light Vanity UPC: 045923627156 Category: Vanity Glass: Amaretto Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2715 Bathroom Fixtures-Three Lights - 403741 - Capital Lighting, Inc.
Columbus, OH, USA
60-2715 Bathroom Fixtures-Three Lights
403741
60-2715 Bathroom Fixtures-Three Lights 403741
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cappuccino Product Name: Three Light Vanity UPC: 045923627156 Category: Vanity Glass: Amaretto Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 11.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cappuccino
Product Name: Three Light Vanity
UPC: 045923627156
Category: Vanity
Glass: Amaretto
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403741
Product Name 60-2715 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details