Capital Lighting, Inc. 60-2716 Bathroom Fixtures-Four Lights 403740

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cappuccino Product Name: Four Light Vanity UPC: 045923627163 Category: Vanity Glass: Amaretto Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cappuccino Product Name: Four Light Vanity UPC: 045923627163 Category: Vanity Glass: Amaretto Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2716 Bathroom Fixtures-Four Lights - 403740 - Capital Lighting, Inc.
Columbus, OH, USA
60-2716 Bathroom Fixtures-Four Lights
403740
60-2716 Bathroom Fixtures-Four Lights 403740
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cappuccino Product Name: Four Light Vanity UPC: 045923627163 Category: Vanity Glass: Amaretto Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 12.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Cappuccino
Product Name: Four Light Vanity
UPC: 045923627163
Category: Vanity
Glass: Amaretto
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403740
Product Name 60-2716 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details