Capital Lighting, Inc. 60-2742 Mid. Chandeliers-Glass Up 403736

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 24.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sudbury Bronze Product Name: Five Light Chandelier UPC: 045923627422 Category: Chandeliers Glass: Champagne Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 24.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sudbury Bronze Product Name: Five Light Chandelier UPC: 045923627422 Category: Chandeliers Glass: Champagne Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2742 Mid. Chandeliers-Glass Up - 403736 - Capital Lighting, Inc.
Columbus, OH, USA
60-2742 Mid. Chandeliers-Glass Up
403736
60-2742 Mid. Chandeliers-Glass Up 403736
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 24.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sudbury Bronze Product Name: Five Light Chandelier UPC: 045923627422 Category: Chandeliers Glass: Champagne Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 24.25
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Sudbury Bronze
Product Name: Five Light Chandelier
UPC: 045923627422
Category: Chandeliers
Glass: Champagne Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403736
Product Name 60-2742 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details