Capital Lighting, Inc. 60-2741 Mid. Chandeliers-Glass Up 403734

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Chandelier UPC: 045923627415 Category: Chandeliers Glass: Champagne Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Chandelier UPC: 045923627415 Category: Chandeliers Glass: Champagne Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2741 Mid. Chandeliers-Glass Up - 403734 - Capital Lighting, Inc.
Columbus, OH, USA
60-2741 Mid. Chandeliers-Glass Up
403734
60-2741 Mid. Chandeliers-Glass Up 403734
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Chandelier UPC: 045923627415 Category: Chandeliers Glass: Champagne Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 20.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sudbury Bronze
Product Name: Three Light Chandelier
UPC: 045923627415
Category: Chandeliers
Glass: Champagne Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403734
Product Name 60-2741 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details