Capital Lighting, Inc. 60-2746 Island/Pool Table-2 Light Bar 403732

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sudbury Bronze Product Name: Two Light Trestle UPC: 045923627460 Category: Trestle Glass: Champagne Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sudbury Bronze Product Name: Two Light Trestle UPC: 045923627460 Category: Trestle Glass: Champagne Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2746 Island/Pool Table-2 Light Bar - 403732 - Capital Lighting, Inc.
Columbus, OH, USA
60-2746 Island/Pool Table-2 Light Bar
403732
60-2746 Island/Pool Table-2 Light Bar 403732
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sudbury Bronze Product Name: Two Light Trestle UPC: 045923627460 Category: Trestle Glass: Champagne Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sudbury Bronze
Product Name: Two Light Trestle
UPC: 045923627460
Category: Trestle
Glass: Champagne Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403732
Product Name 60-2746 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details