Capital Lighting, Inc. 60-2783 Pendants-Bowl Style 403728

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Product Name: Three Light Pendant UPC: 045923627835 Category: Pendants Glass: Biscotti Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Product Name: Three Light Pendant UPC: 045923627835 Category: Pendants Glass: Biscotti Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2783 Pendants-Bowl Style - 403728 - Capital Lighting, Inc.
Columbus, OH, USA
60-2783 Pendants-Bowl Style
403728
60-2783 Pendants-Bowl Style 403728
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Product Name: Three Light Pendant UPC: 045923627835 Category: Pendants Glass: Biscotti Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Bronze
Product Name: Three Light Pendant
UPC: 045923627835
Category: Pendants
Glass: Biscotti
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403728
Product Name 60-2783 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details