Capital Lighting, Inc. 60-2776 Mid. Chandeliers-Glass Up 403726

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Product Name: Five Light Chandelier UPC: 045923627767 Category: Chandeliers Glass: Biscotti Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Product Name: Five Light Chandelier UPC: 045923627767 Category: Chandeliers Glass: Biscotti Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2776 Mid. Chandeliers-Glass Up - 403726 - Capital Lighting, Inc.
Columbus, OH, USA
60-2776 Mid. Chandeliers-Glass Up
403726
60-2776 Mid. Chandeliers-Glass Up 403726
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Product Name: Five Light Chandelier UPC: 045923627767 Category: Chandeliers Glass: Biscotti Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Aged Bronze
Product Name: Five Light Chandelier
UPC: 045923627767
Category: Chandeliers
Glass: Biscotti
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403726
Product Name 60-2776 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details