Capital Lighting, Inc. 60-2775 Mid. Chandeliers-Glass Up 403724

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923627750 Category: Chandeliers Glass: Frosted Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923627750 Category: Chandeliers Glass: Frosted Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2775 Mid. Chandeliers-Glass Up - 403724 - Capital Lighting, Inc.
Columbus, OH, USA
60-2775 Mid. Chandeliers-Glass Up
403724
60-2775 Mid. Chandeliers-Glass Up 403724
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923627750 Category: Chandeliers Glass: Frosted Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 045923627750
Category: Chandeliers
Glass: Frosted Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403724
Product Name 60-2775 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details