Capital Lighting, Inc. 60-2777 Mid. Chandeliers-Glass Down 403723

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923627774 Category: Chandeliers Glass: Frosted Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923627774 Category: Chandeliers Glass: Frosted Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2777 Mid. Chandeliers-Glass Down - 403723 - Capital Lighting, Inc.
Columbus, OH, USA
60-2777 Mid. Chandeliers-Glass Down
403723
60-2777 Mid. Chandeliers-Glass Down 403723
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923627774 Category: Chandeliers Glass: Frosted Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.75
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 045923627774
Category: Chandeliers
Glass: Frosted Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403723
Product Name 60-2777 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details