Capital Lighting, Inc. 60-2781 Mid. Chandeliers-Glass Up 403722

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Product Name: Nine Light Chandelier UPC: 045923627811 Category: Chandeliers Glass: Biscotti Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Product Name: Nine Light Chandelier UPC: 045923627811 Category: Chandeliers Glass: Biscotti Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-2781 Mid. Chandeliers-Glass Up - 403722 - Capital Lighting, Inc.
Columbus, OH, USA
60-2781 Mid. Chandeliers-Glass Up
403722
60-2781 Mid. Chandeliers-Glass Up 403722
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Product Name: Nine Light Chandelier UPC: 045923627811 Category: Chandeliers Glass: Biscotti Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Aged Bronze
Product Name: Nine Light Chandelier
UPC: 045923627811
Category: Chandeliers
Glass: Biscotti
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403722
Product Name 60-2781 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details