Capital Lighting, Inc. 60-2779 Mid. Chandeliers-Glass Up 403720

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923627798 Category: Chandeliers Glass: Frosted Linen Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923627798 Category: Chandeliers Glass: Frosted Linen Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-2779 Mid. Chandeliers-Glass Up - 403720 - Capital Lighting, Inc.
Columbus, OH, USA
60-2779 Mid. Chandeliers-Glass Up
403720
60-2779 Mid. Chandeliers-Glass Up 403720
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923627798 Category: Chandeliers Glass: Frosted Linen Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 045923627798
Category: Chandeliers
Glass: Frosted Linen
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403720
Product Name 60-2779 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details