Capital Lighting, Inc. 60-2761 Mid. Chandeliers-Pillar Candle 403718

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Patina Bronze Product Name: Six Light Chandelier UPC: 045923627613 Category: Chandeliers Glass: Saddle Stone Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Patina Bronze Product Name: Six Light Chandelier UPC: 045923627613 Category: Chandeliers Glass: Saddle Stone Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2761 Mid. Chandeliers-Pillar Candle - 403718 - Capital Lighting, Inc.
Columbus, OH, USA
60-2761 Mid. Chandeliers-Pillar Candle
403718
60-2761 Mid. Chandeliers-Pillar Candle 403718
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Patina Bronze Product Name: Six Light Chandelier UPC: 045923627613 Category: Chandeliers Glass: Saddle Stone Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 26.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Patina Bronze
Product Name: Six Light Chandelier
UPC: 045923627613
Category: Chandeliers
Glass: Saddle Stone
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403718
Product Name 60-2761 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details