Capital Lighting, Inc. 60-2757 Bathroom Fixtures-Three Lights 403712

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sudbury Bronze Product Name: Three Light Vanity UPC: 045923627576 Category: Vanity Glass: Champagne Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sudbury Bronze Product Name: Three Light Vanity UPC: 045923627576 Category: Vanity Glass: Champagne Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2757 Bathroom Fixtures-Three Lights - 403712 - Capital Lighting, Inc.
Columbus, OH, USA
60-2757 Bathroom Fixtures-Three Lights
403712
60-2757 Bathroom Fixtures-Three Lights 403712
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sudbury Bronze Product Name: Three Light Vanity UPC: 045923627576 Category: Vanity Glass: Champagne Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sudbury Bronze
Product Name: Three Light Vanity
UPC: 045923627576
Category: Vanity
Glass: Champagne Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403712
Product Name 60-2757 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details