Capital Lighting, Inc. 60-2756 Bathroom Fixtures-Two Lights 403710

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sudbury Bronze Product Name: Two Light Vanity UPC: 045923627569 Category: Vanity Glass: Champagne Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sudbury Bronze Product Name: Two Light Vanity UPC: 045923627569 Category: Vanity Glass: Champagne Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2756 Bathroom Fixtures-Two Lights - 403710 - Capital Lighting, Inc.
Columbus, OH, USA
60-2756 Bathroom Fixtures-Two Lights
403710
60-2756 Bathroom Fixtures-Two Lights 403710
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sudbury Bronze Product Name: Two Light Vanity UPC: 045923627569 Category: Vanity Glass: Champagne Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sudbury Bronze
Product Name: Two Light Vanity
UPC: 045923627569
Category: Vanity
Glass: Champagne Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403710
Product Name 60-2756 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details