Capital Lighting, Inc. 338500MUL Fans-Light Kits 403595

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.06 Height: 4.98 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Multi Product Name: Three Light Fan Accessory UPC: 783927282130 Category: Fan Accessories Glass: White Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.06 Height: 4.98 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Multi Product Name: Three Light Fan Accessory UPC: 783927282130 Category: Fan Accessories Glass: White Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
338500MUL Fans-Light Kits - 403595 - Capital Lighting, Inc.
Columbus, OH, USA
338500MUL Fans-Light Kits
403595
338500MUL Fans-Light Kits 403595
PRODUCT DETAILS / SPECS Width/Dia: 11.06 Height: 4.98 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Multi Product Name: Three Light Fan Accessory UPC: 783927282130 Category: Fan Accessories Glass: White Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 11.06
Height: 4.98
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Multi
Product Name: Three Light Fan Accessory
UPC: 783927282130
Category: Fan Accessories
Glass: White Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403595
Product Name 338500MUL Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details