Capital Lighting, Inc. 338050TZP Fans-Light Kits 403590

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Bulb Type: Candelabra Qty: 2 Wattage: 13 Finish: Powder Coat Tannery Bronze Product Name: Two Light Fan Accessory UPC: 783927282277 Category: Fan Accessories Glass: White Opal-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Bulb Type: Candelabra Qty: 2 Wattage: 13 Finish: Powder Coat Tannery Bronze Product Name: Two Light Fan Accessory UPC: 783927282277 Category: Fan Accessories Glass: White Opal-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
338050TZP Fans-Light Kits - 403590 - Capital Lighting, Inc.
Columbus, OH, USA
338050TZP Fans-Light Kits
403590
338050TZP Fans-Light Kits 403590
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Bulb Type: Candelabra Qty: 2 Wattage: 13 Finish: Powder Coat Tannery Bronze Product Name: Two Light Fan Accessory UPC: 783927282277 Category: Fan Accessories Glass: White Opal-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 5.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 13
Finish: Powder Coat Tannery Bronze
Product Name: Two Light Fan Accessory
UPC: 783927282277
Category: Fan Accessories
Glass: White Opal-Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403590
Product Name 338050TZP Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details