Capital Lighting, Inc. 65291 Semi-Flush Mts.-Bowl Style 403507

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 13.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10.5 Product Name: Three Light Semi Flush UPC: 783927270359 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 13.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10.5 Product Name: Three Light Semi Flush UPC: 783927270359 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65291 Semi-Flush Mts.-Bowl Style - 403507 - Capital Lighting, Inc.
Columbus, OH, USA
65291 Semi-Flush Mts.-Bowl Style
403507
65291 Semi-Flush Mts.-Bowl Style 403507
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 13.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10.5 Product Name: Three Light Semi Flush UPC: 783927270359 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 13.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 10.5
Product Name: Three Light Semi Flush
UPC: 783927270359
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403507
Product Name 65291 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details