Capital Lighting, Inc. 65293 Semi-Flush Mts.-Bowl Style 403504

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Two Light Semi Flush UPC: 783927278126 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Two Light Semi Flush UPC: 783927278126 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65293 Semi-Flush Mts.-Bowl Style - 403504 - Capital Lighting, Inc.
Columbus, OH, USA
65293 Semi-Flush Mts.-Bowl Style
403504
65293 Semi-Flush Mts.-Bowl Style 403504
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Two Light Semi Flush UPC: 783927278126 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 6
Product Name: Two Light Semi Flush
UPC: 783927278126
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403504
Product Name 65293 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details