Capital Lighting, Inc. 60-2806 Mid. Chandeliers-Glass Up 403499

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 7 Wattage: 60 Finish: Brushed Nickel Product Name: Seven Light Chandelier UPC: 045923628061 Category: Chandeliers Glass: Frosted Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 7 Wattage: 60 Finish: Brushed Nickel Product Name: Seven Light Chandelier UPC: 045923628061 Category: Chandeliers Glass: Frosted Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2806 Mid. Chandeliers-Glass Up - 403499 - Capital Lighting, Inc.
Columbus, OH, USA
60-2806 Mid. Chandeliers-Glass Up
403499
60-2806 Mid. Chandeliers-Glass Up 403499
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 7 Wattage: 60 Finish: Brushed Nickel Product Name: Seven Light Chandelier UPC: 045923628061 Category: Chandeliers Glass: Frosted Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Bulb
Type: Medium
Qty: 7
Wattage: 60
Finish: Brushed Nickel
Product Name: Seven Light Chandelier
UPC: 045923628061
Category: Chandeliers
Glass: Frosted Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403499
Product Name 60-2806 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details