Capital Lighting, Inc. 60-2817 Mini Pendants-Rod 403498

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Mini Pendant UPC: 045923628177 Category: Mini Pendants Glass: Biscotti Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Mini Pendant UPC: 045923628177 Category: Mini Pendants Glass: Biscotti Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2817 Mini Pendants-Rod - 403498 - Capital Lighting, Inc.
Columbus, OH, USA
60-2817 Mini Pendants-Rod
403498
60-2817 Mini Pendants-Rod 403498
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Mini Pendant UPC: 045923628177 Category: Mini Pendants Glass: Biscotti Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 47.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Product Name: One Light Mini Pendant
UPC: 045923628177
Category: Mini Pendants
Glass: Biscotti
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403498
Product Name 60-2817 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details