Capital Lighting, Inc. 60-2807 Mid. Chandeliers-Glass Up 403497

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 7 Wattage: 60 Finish: Aged Bronze Product Name: Seven Light Chandelier UPC: 045923628078 Category: Chandeliers Glass: Biscotti Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 7 Wattage: 60 Finish: Aged Bronze Product Name: Seven Light Chandelier UPC: 045923628078 Category: Chandeliers Glass: Biscotti Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2807 Mid. Chandeliers-Glass Up - 403497 - Capital Lighting, Inc.
Columbus, OH, USA
60-2807 Mid. Chandeliers-Glass Up
403497
60-2807 Mid. Chandeliers-Glass Up 403497
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 7 Wattage: 60 Finish: Aged Bronze Product Name: Seven Light Chandelier UPC: 045923628078 Category: Chandeliers Glass: Biscotti Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Bulb
Type: Medium
Qty: 7
Wattage: 60
Finish: Aged Bronze
Product Name: Seven Light Chandelier
UPC: 045923628078
Category: Chandeliers
Glass: Biscotti
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403497
Product Name 60-2807 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details