Capital Lighting, Inc. 60-2943 Flush Mounts-Bowl Style 403489

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.87 Bulb Type: T2 Qty: 1 Wattage: 18 Finish: Textured Black Product Name: One Light Flush Dome UPC: 045923629433 Category: Flush Dome Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.87 Bulb Type: T2 Qty: 1 Wattage: 18 Finish: Textured Black Product Name: One Light Flush Dome UPC: 045923629433 Category: Flush Dome Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2943 Flush Mounts-Bowl Style - 403489 - Capital Lighting, Inc.
Columbus, OH, USA
60-2943 Flush Mounts-Bowl Style
403489
60-2943 Flush Mounts-Bowl Style 403489
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.87 Bulb Type: T2 Qty: 1 Wattage: 18 Finish: Textured Black Product Name: One Light Flush Dome UPC: 045923629433 Category: Flush Dome Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 3.87
Bulb
Type: T2
Qty: 1
Wattage: 18
Finish: Textured Black
Product Name: One Light Flush Dome
UPC: 045923629433
Category: Flush Dome
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403489
Product Name 60-2943 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details