Capital Lighting, Inc. 60-2945 Flush Mounts-Bowl Style 403484

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.37 Height: 4.00 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923629457 Category: Flush Dome Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.37 Height: 4.00 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923629457 Category: Flush Dome Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2945 Flush Mounts-Bowl Style - 403484 - Capital Lighting, Inc.
Columbus, OH, USA
60-2945 Flush Mounts-Bowl Style
403484
60-2945 Flush Mounts-Bowl Style 403484
PRODUCT DETAILS / SPECS Width/Dia: 13.37 Height: 4.00 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923629457 Category: Flush Dome Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.37
Height: 4.00
Bulb
Type: T2
Qty: 2
Wattage: 13
Finish: Aged Bronze
Product Name: Two Light Flush Dome
UPC: 045923629457
Category: Flush Dome
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403484
Product Name 60-2945 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details