Capital Lighting, Inc. 60-2819 Pendants-Glass Down 403477

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Hanging Dome UPC: 045923628191 Category: Hanging Dome Glass: Biscotti Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Hanging Dome UPC: 045923628191 Category: Hanging Dome Glass: Biscotti Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2819 Pendants-Glass Down - 403477 - Capital Lighting, Inc.
Columbus, OH, USA
60-2819 Pendants-Glass Down
403477
60-2819 Pendants-Glass Down 403477
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Hanging Dome UPC: 045923628191 Category: Hanging Dome Glass: Biscotti Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Product Name: One Light Hanging Dome
UPC: 045923628191
Category: Hanging Dome
Glass: Biscotti
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403477
Product Name 60-2819 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details