Capital Lighting, Inc. 60-2822 Semi-Flush Mts.-Bowl Style 403476

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Semi-Flush UPC: 045923628221 Category: Semi-Flush Glass: Biscotti Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Semi-Flush UPC: 045923628221 Category: Semi-Flush Glass: Biscotti Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2822 Semi-Flush Mts.-Bowl Style - 403476 - Capital Lighting, Inc.
Columbus, OH, USA
60-2822 Semi-Flush Mts.-Bowl Style
403476
60-2822 Semi-Flush Mts.-Bowl Style 403476
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Semi-Flush UPC: 045923628221 Category: Semi-Flush Glass: Biscotti Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 15.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Bronze
Product Name: Two Light Semi-Flush
UPC: 045923628221
Category: Semi-Flush
Glass: Biscotti
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403476
Product Name 60-2822 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details